Audio Amp Speaker 1-CH Mono Class-AB 28-Pin WQFN EP T/R Product overview: LM4802BLQX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4802BLQX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054577-LM4802BLQX/N
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (5x5)
Dimension: 28-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 6.1 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)
IC AMP CLASS AB MONO 28WQFN
IC AMP CLASS AB MONO 28WQFN
IC AMP CLASS AB MONO 28WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 742-LM4802BLQX/NOPB | 1054577-LM4802BLQX/NOPB | LM4802BLQX/NOPB | LM4802BLQX/NOPB | LM4802BLQX/NOPB | LM4802BLQX/NOPB |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4802BLQX/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 28-WQFN (5x5) | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad | Surface Mount |