Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
IC AMP CLSS AB STER 40W TO220-15
IC AMP CLSS AB STER 40W TO220-15
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4766T/LF15 | LM4766T/LF15 | LM4766T/LF15 |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 20 to 30 volts | 30 to 20 volts | |
| Output Power | 40 watts | 40 watts | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |