Texas Instruments 30W TO-220 Audio Amplifier LM4700T

Description
30W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM11, TO-220, 11 PIN Product overview: LM4700T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4700T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM11, TO-220, 11 PIN Product overview: LM4700T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4700T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30W TO-220 Audio Amplifier
742-LM4700T
30W TO-220 Audio Amplifier 742-LM4700T
30W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM11, TO-220, 11 PIN Product overview: LM4700T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4700T can be used for catalog matching and distributor lookup.

30W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM11, TO-220, 11 PIN Product overview: LM4700T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4700T can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4700T - 877476-LM4700T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4700T
877476-LM4700T
Linear - Linear - Amplifiers - Audio - LM4700T 877476-LM4700T
Manufacturer: Texas Instruments Win Source Part Number: 877476-LM4700T Series: Overture™ Operating Temperature Range: -20°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Package: Tube Package: TO-220-11 (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: LM4700 Categories: Integrated Circuits (ICs) Case / Package: TO-220-11 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877476-LM4700T
Series: Overture™
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class AB TO-220-11
Package: Tube
Package: TO-220-11 (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: LM4700
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-11
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4700T
Integrated Circuits (ICs) - Linear - Amplifiers LM4700T
IC AMP CLSS AB MONO 30W TO220-11

IC AMP CLSS AB MONO 30W TO220-11

Supplier's Site
Linear - Amplifiers - Audio - LM4700T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4700T
Linear - Amplifiers - Audio LM4700T
IC AMP CLSS AB MONO 30W TO220-11

IC AMP CLSS AB MONO 30W TO220-11

Supplier's Site Datasheet
Audio Amplifiers - LM4700T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4700T
Audio Amplifiers LM4700T
Amplifier IC 1-Channel (Mono) Class AB TO-220-11

Amplifier IC 1-Channel (Mono) Class AB TO-220-11

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4700T 877476-LM4700T LM4700T LM4700T LM4700T
Product Name 30W TO-220 Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4700T Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Supply Voltage (VS) 20 to 64 volts 32 to 20 volts 20 to 32 volts
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type Rail/Tube TO-220; TO-220-11 TO-220; TO-220-11 (Formed Leads) TO-220; TO-220-11 (Formed Leads)
Operation Class Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data