The LM4675TLX/NOPB is a mono Class D audio power amplifier designed for high efficiency and low electromagnetic interference (EMI). It operates on a single supply voltage ranging from 2.4V to 5.5V and can deliver up to 2.65W of output power into a 4,Ѷ load with less than 1% total harmonic distortion plus noise (THD+N). The amplifier features a spread spectrum architecture that minimizes EMI and eliminates the need for an output filter, thereby reducing the overall component count and simplifying design. This device includes externally configurable gain settings, a very fast turn-on time of approximately 17Oºs, and integrated "click and pop" suppression circuitry to enhance audio quality. It also supports a micro-power shutdown mode, making it suitable for battery-operated devices. The LM4675TLX/NOPB is available in a compact 9-bump DSBGA package, which is advantageous for space-constrained applications such as mobile phones and portable electronic devices.
Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
IC AMP CLASS D MONO 2.7W 9DSBGA
Audio Amplifiers Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum 9-DSBGA -40 to 85
IC AMP CLASS D MONO 2.7W 9DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4675TLX/NOPB | LM4675TLX/NOPB-ND | LM4675TLX/NOPB | LM4675TLX/NOPB | LM4675TLX/NOPB | LM4675TLX/NOPB |
| Product Name | LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Output Power | 2.7 watts | 2.7 watts | 2.7 watts | 2.7 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA,WSON | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA |