Manufacturer: Texas Instruments
Win Source Part Number: 779227-LM4674ATLBD
Series: Boomer
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 2.4 V ~ 5.5 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM4674A
Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm
Family Name: LM4674A
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779227-LM4674ATLBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4674ATLBD |
| Supply Voltage (VS) | 2.4 to 5.5 volts |