Filterless, 2.65W, Mono, Class D Audio Power Amplifier 8-WSON -40 to 85
Audio Amplifier, 1 Func, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 002598-LM4673SD/NOPB
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.65W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x3)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Filterless, 2.65W, Mono, Class D Audio Power Amplifier 8-WSON -40 to 85 Product overview: LM4673SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.65W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4673SD/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
IC AMP CLASS D MONO 2.65W 8WSON
Audio Amplifiers FILTERLES,2.65W,MONO
IC AMP CLASS D MONO 2.65W 8WSON
IC AMP CLASS D MONO 2.65W 8WSON
IC AMP CLASS D MONO 2.65W 8WSON
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM4673SD/NOPB | LM4673SD/NOPB | 002598-LM4673SD/NOPB | 742-LM4673SD/NOPB | LM4673SD/NOPBCT-ND | LM4673SD/NOPB | LM4673SD/NOPB | LM4673SD/NOPB | 815-LM4673SD/NOPB | LM4673SD/NOPB | LM4673SD/NOPB |
| Product Name | LM4673 Filterless, 2.65W, Mono, Class D Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - LM4673SD/NOPB | 2.65W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | IC AMP CLASS D MONO 2.65W 8WSON | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | |||||
| Output Power | 2.65 watts | 2.65 watts | 2.65 watts | 2.65 watts | 2.65 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | DSBGA,WSON | WSON8 | 8-WSON (3x3) | Tape and Reel | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount |