Filterless High Efficiency 2.5W Switching Audio Amplifier 9-DSBGA -40 to 85
LM4671 FILTERLESS HIGH EFFICIENC Product overview: LM4671ITLX/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4671ITLX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054569-LM4671ITLX/N
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Audio Amplifier, 2.5W, 1 Channel(s), 1 Func, PBGA9
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
IC AMP CLASS D MONO 2.5W 9DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
IC AMP CLASS D MONO 2.5W 9DSBGA
IC AMP CLASS D MONO 2.5W 9DSBGA
Audio Amplifiers Filterless Hi Eff 2.5W Swtch Audio Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4671ITLX/NOPB | 742-LM4671ITLX/NOPB | 1054569-LM4671ITLX/NOPB | LM4671ITLX/NOPB | 296-49733-2-ND | LM4671ITLX/NOPB | LM4671ITLX/NOPB | 815-LM4671ITLX/NOPB | LM4671ITLX/NOPB | LM4671ITLX/NOPB |
| Product Name | LM4671 Filterless High Efficiency 2.5W Switching Audio Amplifier | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4671ITLX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | IC AMP CLASS D MONO 2.5W 9DSBGA | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Bulk | 9-DSBGA | DSBGA9 | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | |||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts |