Filterless High Efficiency 2.5W Switching Audio Amplifier 9-DSBGA -40 to 85
Filterless High Efficiency 2.5W Switching Audio Amplifier 9-DSBGA -40 to 85 Product overview: LM4671ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4671ITL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 082797-LM4671ITL/NOP
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): MAX98310EWL+T; LM4894ITLX/NOPB; LM4894ITPX; LM4671ITL/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Audio Amplifier, 2.5W, 1 Channel(s), 1 Func, PBGA9
Audio Amplifier, 2.5W, 1 Channel(s), 1 Func, PBGA9
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 2.5W 9DSBGA
Audio Amplifiers Filterless Hi Eff 2.5W Swtch Audio Amp
IC AMP CLASS D MONO 2.5W 9DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4671ITL/NOPB | 742-LM4671ITL/NOPB | 296-35179-2-ND | 082797-LM4671ITL/NOPB | LM4671ITL/NOPB | LM4671ITL/NOPB | LM4671ITL/NOPB | LM4671ITL/NOPB | LM4671ITL/NOPB |
| Product Name | LM4671 Filterless High Efficiency 2.5W Switching Audio Amplifier | 2.5W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4671ITL/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape and Reel | 9-WFBGA, DSBGA | 9-DSBGA | DSBGA9 | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | |||
| Features | Thermal Shutdown Protection |