Manufacturer: Texas Instruments
Win Source Part Number: 206399-LM4668LDX/NOP
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 10W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VSON (5x6)
Dimension: 14-VDFN Exposed Pad
Supply Voltage - Operating: 9 V to 14 V
Alternative Parts (Cross-Reference): PAM8320RDR; BD5452AMUV-E2; SSM3515CCBZ-RL; LM4668LDX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
10W, 1 CHANNEL, AUDIO AMPLIFIER, DSO14 Product overview: LM4668LDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4668LDX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 10W 14VSON
Amplifier IC 1-Channel (Mono) Class D 14-VSON (6x5)
IC AMP CLASS D MONO 10W 14VSON
IC AMP CLASS D MONO 10W 14VSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 206399-LM4668LDX/NOPB | 742-LM4668LDX/NOPB | LM4668LDX/NOPB | LM4668LDX/NOPB | 815-LM4668LDX/NOPB | LM4668LDX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4668LDX/NOPB | 10W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | IC AMP CLASS D MONO 10W 14VSON | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 9 to 14 volts | 12 volts | 9 to 14 volts | 14 to 9 volts | ||
| Output Power | 10 watts | 10 watts | 10 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |