Filterless High Efficiency 1.3W Switching Audio Amplifier 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019320-LM4667MM/NOPB
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Audio Amplifier, 1.3W, 1 Channel(s), 1 Func, PDSO10
Filterless High Efficiency 1.3W Switching Audio Amplifier 10-VSSOP -40 to 85 Product overview: LM4667MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4667MM/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 10-VSSOP
Amplifier IC 1-Channel (Mono) Class D 10-VSSOP
Amplifier IC 1-Channel (Mono) Class D 10-VSSOP
IC AMP CLASS D MONO 1.3W 10VSSOP
Audio Amplifiers Filterless High Efficiency 1.3W Switching Audio Amplifier 10-VSSOP -40 to 85
IC AMP CLASS D MONO 1.3W 10VSSOP
LM4667 FILTERLESS HIGH EFFICIENC
IC AMP CLASS D MONO 1.3W 10VSSOP
Amplifier IC 1-Channel (Mono) Class D 10-VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4667MM/NOPB | 019320-LM4667MM/NOPB | LM4667MM/NOPB | 742-LM4667MM/NOPB | LM4667MM/NOPBCT-ND | LM4667MM/NOPB | LM4667MM/NOPB | LM4667MM/NOPB | LM4667MM/NOPB | LM4667MM/NOPB |
| Product Name | LM4667 Filterless High Efficiency 1.3W Switching Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4667MM/NOPB | 1.3W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||||
| Output Power | 1.3 watts | 1.3 watts | 1.3 watts | 1.3 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class D | Class D | Class D |