The LM4667ITL/NOPB is a fully integrated, filterless, high-efficiency switching audio amplifier designed for mobile and portable communication devices. It operates on a single supply voltage ranging from 2.7V to 5.5V and is capable of delivering up to 1.3W of output power. The amplifier features selectable gain options of 6dB or 12dB and has a very fast turn-on time of approximately 5ms. This device utilizes a delta-sigma modulation technique that minimizes output noise and total harmonic distortion (THD), achieving less than 1% THD+N at a continuous average output of 450mW into an 8Ω load. The LM4667 also includes built-in short circuit protection and a micro-power shutdown mode, which reduces power consumption to 0.01OºA in shutdown. The amplifier is available in space-saving DSBGA and VSSOP packages, making it suitable for applications where board area is a concern. Its efficiency ratings are competitive, with typical efficiencies of 74% at 100mW and 84% at 450mW output levels when powered at 3V. The LM4667 is ideal for engineers looking for a compact, efficient audio amplification solution for portable devices.
Filterless High Efficiency 1.3W Switching Audio Amplifier 9-DSBGA -40 to 85
Audio Amplifier, 1.3W, 1 Channel(s), 1 Func, PBGA9
Audio Amplifier, 1.3W, 1 Channel(s), 1 Func, PBGA9
Manufacturer: Texas Instruments
Win Source Part Number: 1054566-LM4667ITL/NO
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-uSMD
Dimension: 9-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Filterless High Efficiency 1.3W Switching Audio Amplifier 9-DSBGA -40 to 85 Product overview: LM4667ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4667ITL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifiers Filterless High Efficiency 1.3W Switching Audio Amplifier 9-DSBGA -40 to 85
IC AMP CLASS D MONO 1.3W 9USMD
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 1.3W 9USMD
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4667ITL/NOPB | LM4667ITL/NOPB | 1054566-LM4667ITL/NOPB | 742-LM4667ITL/NOPB | 296-LM4667ITL/NOPBTR-ND | LM4667ITL/NOPB | LM4667ITL/NOPB | LM4667ITL/NOPB | LM4667ITL/NOPB |
| Product Name | LM4667 Filterless High Efficiency 1.3W Switching Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4667ITL/NOPB | 1.3W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Standards | RoHS | ||||||||
| Package Type | DSBGA9 | 9-uSMD | Tape and Reel | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | |||
| Life Cycle Stage | Active | Active | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts |