Manufacturer: Texas Instruments
Win Source Part Number: 779224-LM4666SDBD
Series: Boomer
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 2.8 V ~ 5.5 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM4666
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm
Family Name: LM4666
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): LM4666SDBD/NOPB ;
Introduction Date: May 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779224-LM4666SDBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4666SDBD |
| Supply Voltage (VS) | 2.8 to 5.5 volts |