Filterless High Efficiency 1.4W Switching Audio Amplifier 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
Audio Amplifier, 1 Func, PBGA9
Audio Amplifier, 1 Func, PBGA9
Filterless High Efficiency 1.4W Switching Audio Amplifier 9-DSBGA -40 to 85 Product overview: LM4665ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4665ITL/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1.4W 9USMD
Audio Amplifiers Filterless High Efficiency 1.4W Switching Audio Amplifier 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
IC AMP CLASS AB MONO 1.4W 9USMD
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4665ITL/NOPB | 296-LM4665ITL/NOPBTR-ND | LM4665ITL/NOPB | 742-LM4665ITL/NOPB | LM4665ITL/NOPB | LM4665ITL/NOPB | LM4665ITL/NOPB | LM4665ITL/NOPB |
| Product Name | LM4665 Filterless High Efficiency 1.4W Switching Audio Amplifier | Audio Amplifiers | 1.4W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 3.8 volts | 3 volts | 3.8 to 2.7 volts | 2.7 to 3.8 volts | |||
| Output Power | 1.4 watts | 1.4 watts | 1.4 watts | 1.4 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA | 9-WFBGA, DSBGA | DSBGA9 | Tape and Reel | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA |