Manufacturer: Texas Instruments
Win Source Part Number: 071418-LM4651N
Packaging: Tube/Rail
Type: Class D
Features: Depop, Shutdown, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 170W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-DIP
Dimension: 28-DIP (0.600", 15.24mm)
Supply Voltage - Operating: ±22 V to 44 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
170W, 1 CHANNEL, AUDIO AMPLIFIER, PDIP28, N28B Product overview: LM4651N from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4651N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 071418-LM4651N | 742-LM4651N |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4651N | 170W Audio Amplifier |
| Supply Voltage (VS) | 22 to 44 volts |