Manufacturer: Texas Instruments
Win Source Part Number: 071417-LM4570LQX
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 192mA
Voltage - Load: 2.4 V to 5.5 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-LLP-EP (2x2)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Motor Driver 8-Pin LLP EP T/R Product overview: LM4570LQX from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LM4570LQX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives |
| Product Number | 071417-LM4570LQX | 744-LM4570LQX |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LM4570LQX | Motor Driver IC |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |