High-Performance 68W Audio Power Amplifier with Mute 11-TO-220 0 to 70
68W 1Ch Audio Amp IC, 20-84V, TO-220, Class-AB Product overview: LM3886TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68W, 84V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 68W, 84V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM3886TF can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082750-LM3886TF
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 68W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-11 Isolated
Dimension: TO-220-11 Isolated Tab, Formed Leads
Supply Voltage - Operating: 20 V to 84 V, ±10 V to 42 V
Alternative Parts (Cross-Reference): LM3886TF/NOPB; LM3886TFAULF; LM3886TF/LB14/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated
IC AMP AB MONO 68W TO220-11
IC AMP AB MONO 68W TO220-11
Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
Audio Amplifiers 68W, 1 Ch, 20-94V supply stereo Class-AB amplifier w/ Mute 11-TO-220 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM3886TF | 742-LM3886TF | 082750-LM3886TF | 296-43511-5-ND | LM3886TF | LM3886TF | LM3886TF | LM3886TF | LM3886TF |
| Product Name | LM3886 High-Performance 68W Audio Power Amplifier with Mute | 68W 84V TO-220 Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM3886TF | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 9 to 40 volts | 20 to 84 volts | 20 to 84 volts | 20 to 84 volts | 42 to 20 volts | 20 to 42 volts | 20 to 42 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Package Type | TO-220 | Rail/Tube | TO-220; TO-220-11 Isolated | TO-220; TO-220-11 Isolated Tab, Formed Leads | TO-220; TO-220-11 Isolated Tab, Formed Leads | TO-220; TO-220-11 Isolated Tab, Formed Leads | TO-220; TO-220-11 (Formed Leads) | ||
| Bandwidth | 8 MHz | ||||||||
| Output Power | 68 watts | 68 watts | 68 watts | 68 watts | 68 watts |