Manufacturer: Texas Instruments
Win Source Part Number: 1199269-LM3886T
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Mute, Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: TO-220-11
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-11 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 20V ~ 84V, ±10V ~ 42V
Max Output Power x Channels at Load: 68W x 1 at 4Ohm
68W 1Ch Audio Amp, TO-220, 8MHz, 42V Dual Supply Product overview: LM3886T from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 68W, 8MHz, 42V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 68W, 8MHz, 42V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM3886T can be used for catalog matching and distributor lookup.
IC AMP CLSS AB MONO 68W TO220-11
IC AMP CLSS AB MONO 68W TO220-11
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1199269-LM3886T | 742-LM3886T | LM3886T | LM3886T | LM3886T |
| Product Name | Linear - Linear - Amplifiers - Audio - LM3886T | Dual 68W 8MHz 42V Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 20 to 84 volts | 20 to 84 volts | 42 to 20 volts | 20 to 42 volts | |
| Output Power | 68 watts | 68 watts | 68 watts | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Operation Class | Class A; Class AB | Class AB |