Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1199242-LM3875TF
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
56W 1CH Audio Amp, 28V, 8MHz, TO-220, TH Product overview: LM3875TF from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56W, 28V, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 56W, 28V, 8MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM3875TF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1199242-LM3875TF | 742-LM3875TF |
| Product Name | Linear - Linear - Amplifiers - Audio - LM3875TF | 56W 28V 8MHz TO-220 Audio Amplifier |
| Bandwidth | 8 MHz |