Low Voltage Audio Power Amplifier 8-PDIP 0 to 70
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1199240-LM386N-3
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Output Type: 1-Channel (Mono)
Family Name: LM386
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): SL386N; NJM#386M-TE2; NJM#386L;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: LM386
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 12V
Max Output Power x Channels at Load: 700mW x 1 at 8Ohm
1W 1Ch Audio Amp, 300kHz BW, 12V, PDIP-8 Product overview: LM386N-3 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300kHz, 12V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, 300kHz, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386N-3 can be used for catalog matching and distributor lookup.
AUDIO AMPLIFIER, 0.7W, 1 CHANNEL
IC AMP CLASS AB MONO 700MW 8DIP
AUDIO AMPLIFIER, 0.7W, 1 CHANNEL
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM386N-3 | LM386N-3-ND | 1199240-LM386N-3 | 742-LM386N-3 | LM386N-3 | LM386N-3 | LM386N-3 | LM386N-3 |
| Product Name | LM386 Low Voltage Audio Power Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM386N-3 | 1W 300kHz 12V Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 20 to 94 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 12 to 4 volts | 4 to 12 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PDIP,SOIC,VSSOP | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts |