Low Voltage Audio Power Amplifier 8-PDIP 0 to 70
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
Texas Instruments LM386N-3/NOPB
Texas Instruments LM386N-3/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 019199-LM386N-3/NOPB
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Family Name: LM386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4 V to 12 V
Alternative Parts (Cross-Reference): SL386N; LM386L-P08-T; LM386L-P08-R;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
AUDIO POWER AMPLIFIER, CLASS AB, 700MW D; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Audio Amplifiers Lo Vtg Audio Pwr Amp
IC AMP CLASS AB MONO 700MW 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
IC AMP CLASS AB MONO 700MW 8DIP
AUDIO POWER AMPLIFIER, CLASS AB, 700MW D; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM386N-3/NOPB | 296-43959-5-ND | 1005935 | 1244528 | 019199-LM386N-3/NOPB | 47446282 | LM386N-3/NOPB | LM386N-3/NOPB | LM386N-3/NOPB | LM386N-3/NOPB | 26AJ7297 |
| Product Name | LM386 Low Voltage Audio Power Amplifier | Audio Amplifiers | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - LM386N-3/NOPB | Linear Amplifier IC | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, Class Ab, 700Mw D; Msl Texas Instruments |
| Supply Voltage (VS) | 20 to 94 volts | 4 to 12 volts | 5 to 9 volts | 4 to 12 volts | 4 to 12 volts | 12 to 4 volts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | PDIP,SOIC,VSSOP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; Mdip | DIP; PDIP; Pdip | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | ||||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | |||||||
| Operation Class | Class AB | Class A; Class AB | Class AB |