0.325W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM386MX-1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.325W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.325W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386MX-1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092944-LM386MX-1
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm
Family Name: LM386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4 V to 12 V
Alternative Parts (Cross-Reference): KA386BD; SL386D; LM386G-S08-T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Audio, Portable Devices, Consumer Electronics, Power Management, Industrial
AUDIO AMPLIFIER, 0.325W, 1 CHANN
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-LM386MX-1 | 092944-LM386MX-1 | LM386MX-1 | LM386MX-1 |
| Product Name | 0.325W SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM386MX-1 | Audio Amplifiers | Audio Amplifiers |
| Bandwidth | 0.3000 MHz | |||
| Supply Voltage (VS) | 9 volts | 4 to 12 volts | 4 to 12 volts | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Tape and Reel | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |