Low Voltage Audio Power Amplifier 8-VSSOP 0 to 70
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
1-CH Audio Amp, 325mW, 46dB Gain, 4-12V, VSSOP Product overview: LM386MMX-1/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, 12V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386MMX-1/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019195-LM386MMX-1/NO
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm
Family Name: LM386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 4 V to 12 V
Alternative Parts (Cross-Reference): LM386L-P08-R; NJM386M; LM386G-P08-T; NJM#386M-TE3;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management, Portable Devices
IC AMP CLSS AB MONO 325MW 8VSSOP
IC AMP CLSS AB MONO 325MW 8VSSOP
IC AMP CLSS AB MONO 325MW 8VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
AUDIO AMPLIFIER, CLASS AB, MSOP-8; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:4V to 12V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:4ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes
Audio Amplifiers Lo Vtg Audio Pwr Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM386MMX-1/NOPB | LM386MMX-1/NOPBTR-ND | 742-LM386MMX-1/NOPB | 019195-LM386MMX-1/NOPB | LM386MMX-1/NOPB | LM386MMX-1/NOPB | LM386MMX-1/NOPB | LM386MMX-1/NOPB | 34AH0961 | LM386MMX-1/NOPB |
| Product Name | LM386 Low Voltage Audio Power Amplifier | Audio Amplifiers | 325mW 12V Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM386MMX-1/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifier, Class Ab, Msop-8; Output Power Texas Instruments | Audio Amplifiers |
| Supply Voltage (VS) | 20 to 94 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 12 to 4 volts | 4 to 12 volts | 4 to 12 volts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
| Package Type | PDIP,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; 8-VSSOP | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Output Power | 0.3250 watts | 0.3250 watts | 0.3250 watts | 0.3250 watts |