Texas Instruments LM386 Low Voltage Audio Power Amplifier LM386M-1/NOPB

Description
Low Voltage Audio Power Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Voltage Audio Power Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM386 Low Voltage Audio Power Amplifier - LM386M-1/NOPB - Texas Instruments
Dallas, TX, United States
LM386 Low Voltage Audio Power Amplifier
LM386M-1/NOPB
LM386 Low Voltage Audio Power Amplifier LM386M-1/NOPB
Low Voltage Audio Power Amplifier 8-SOIC 0 to 70

Low Voltage Audio Power Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
325mW 12V SOIC Audio Amplifier
742-LM386M-1/NOPB
325mW 12V SOIC Audio Amplifier 742-LM386M-1/NOPB
1-CH Audio Amp, 325mW, 46dB Gain, 8R Load, 12V, SOIC Product overview: LM386M-1/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, 12V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386M-1/NOPB can be used for catalog matching and distributor lookup.

1-CH Audio Amp, 325mW, 46dB Gain, 8R Load, 12V, SOIC Product overview: LM386M-1/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, 12V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386M-1/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM386M-1/NOPB - 019194-LM386M-1/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM386M-1/NOPB
019194-LM386M-1/NOPB
Linear - Linear - Amplifiers - Audio - LM386M-1/NOPB 019194-LM386M-1/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019194-LM386M-1/NOPB Packaging: Tube/Rail Type: Class AB Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4 V to 12 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019194-LM386M-1/NOPB
Packaging: Tube/Rail
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier ICs - 5361366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5361366
Audio Amplifier ICs 5361366
Texas Instruments LM386M-1/NOPB

Texas Instruments LM386M-1/NOPB

Supplier's Site
Audio Amplifier ICs - 5361366P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5361366P
Audio Amplifier ICs 5361366P
Texas Instruments LM386M-1/NOPB

Texas Instruments LM386M-1/NOPB

Supplier's Site
Audio Amplifier ICs - 1025752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1025752
Audio Amplifier ICs 1025752
Texas Instruments LM386M-1/NOPB

Texas Instruments LM386M-1/NOPB

Supplier's Site
Audio Amplifiers - 296-44413-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-44413-5-ND
Audio Amplifiers 296-44413-5-ND
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now Datasheet
Amp, Power, Audio, Mono, Class Ab; Output Power Texas Instruments - 34AH0960 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Power, Audio, Mono, Class Ab; Output Power Texas Instruments
34AH0960
Amp, Power, Audio, Mono, Class Ab; Output Power Texas Instruments 34AH0960
AMP, POWER, AUDIO, MONO, CLASS AB; Output Power:325mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:4V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes

AMP, POWER, AUDIO, MONO, CLASS AB; Output Power:325mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:4V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Audio - LM386M-1/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM386M-1/NOPB
Linear - Amplifiers - Audio LM386M-1/NOPB
IC AMP CLASS AB MONO 325MW 8SOIC

IC AMP CLASS AB MONO 325MW 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM386M-1/NOPB
Audio Amplifiers LM386M-1/NOPB
Audio Amplifiers LOW VLTG AUDIO PWR AMP

Audio Amplifiers LOW VLTG AUDIO PWR AMP

Buy Now Datasheet
Audio Amplifiers - LM386M-1/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM386M-1/NOPB
Audio Amplifiers LM386M-1/NOPB
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) Class AB 8-SOIC

Buy Now
Linear Amplifier IC - 47446270 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47446270
Linear Amplifier IC 47446270
AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Audio Amplifiers - LM386M-1/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM386M-1/NOPB
Audio Amplifiers LM386M-1/NOPB
IC AMP CLASS AB MONO 325MW 8SOIC

IC AMP CLASS AB MONO 325MW 8SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM386M-1/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM386M-1/NOPB
IC AMP CLASS AB MONO 325MW 8SOIC

IC AMP CLASS AB MONO 325MW 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number LM386M-1/NOPB 742-LM386M-1/NOPB 019194-LM386M-1/NOPB 5361366 5361366P 296-44413-5-ND 34AH0960 LM386M-1/NOPB LM386M-1/NOPB LM386M-1/NOPB 47446270 LM386M-1/NOPB LM386M-1/NOPB
Product Name LM386 Low Voltage Audio Power Amplifier 325mW 12V SOIC Audio Amplifier Linear - Linear - Amplifiers - Audio - LM386M-1/NOPB Audio Amplifier ICs Audio Amplifier ICs Audio Amplifiers Amp, Power, Audio, Mono, Class Ab; Output Power Texas Instruments Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Linear Amplifier IC Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 20 to 94 volts 4 to 12 volts 4 to 12 volts 5 to 9 volts 4 to 12 volts 4 to 12 volts 4 to 12 volts 12 to 4 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC,VSSOP Rail/Tube SOIC; 8-SOIC SOIC; Soic SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount 8-SOIC (0.154, 3.90mm Width)
RoHS Compliant RoHS RoHS RoHS
Bandwidth 0.3000 MHz
Unlock Full Specs
to access all available technical data