High Speed Differential Comparator 14-SOIC 0 to 70
High Speed Differential Comparator, 1-Ch, 20ns, 15V, SOIC, TTL Output Product overview: LM361M/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361M/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1321641-LM361M/NOPB
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Tube
Type: Differential
Standard Package: 55
Mounting: Surface Mount
Output Type: Complementary, TTL
Number of Elements: 2
Current - Quiescent (Max): 5mA, 10mA, 20mA
Voltage - Supply, Single/Dual (±): ±5V ~ 15V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 10µA @ 5V
Propagation Delay (Max): 20ns
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM361M-NDR,-LM361M/N
Base Product Number: LM361
RoHS Status: ROHS3 Compliant
IC COMPARATOR 2 DIFF 14SOIC
IC COMPARATOR HS DIFF 14-SOIC
Analog Comparators High Speed Differential Comparator 14-SOIC 0 to 70
IC COMPARATOR HS DIFF 14-SOIC
Comparator Differential Complementary, TTL 14-SOIC
COMPARATOR, SINGLE, HI SPEED, SMD; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:20ns; Supply Voltage Range:4.75V to 5.25V, 5V to 15V, -6V to -15V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM361M/NOPB | 692-LM361M/NOPB | 1321641-LM361M/NOPB | LM361M/NOPB | 815-LM361M/NOPB | LM361M/NOPB | LM361M/NOPB | LM361M/NOPB | 26AJ7283 |
| Product Name | LM361 High Speed Differential Comparator | 15V SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Integrated Circuits (ICs) - Linear - Comparators | IC COMPARATOR HS DIFF 14-SOIC | Analog Comparators | Linear - Comparators | Comparators | Comparator, Single, Hi Speed, Smd; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 11 to 32 volts | 11 to 32 volts | 15 to 5 volts | 10 volts | -15 to 15 volts | ||||
| VOS | 1 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Differential | TTL; Differential; Complementary, TTL | TTL; Complementary, TTL |