Quad Differential Comparator 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019120-LM339PWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Alternative Parts (Cross-Reference): LM2901VQPWRG4Q1; LM339PT; LM2901PT; LM339PWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC
Texas Instruments LM339PWR Comparator
Texas Instruments LM339PWR Comparator
Texas Instruments LM339PWR Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
COMPARATOR, QUAD, 1.3US, TSSOP-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 30V, ± 1V to ± 15V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
COMPARATOR, 1.3US, 0 TO 70DEG C; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
IC QUAD DIFF COMPARATOR 14-TSSOP
IC QUAD DIFF COMPARATOR 14-TSSOP
5mV 250nA TSSOP-14 Comparators ROHS
Analog Comparators Quad Diff A Grade
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339PWR | 019120-LM339PWR | 2088581P | 2088580 | LM339PWR | 52AH7183 | 17AH9135 | 815-LM339PWR | LM339PWR | LM339PWR | LM339PWR |
| Product Name | LM339 Quad Differential Comparator | Linear - Linear - Comparators - LM339PWR | Comparators | Comparators | Comparators | Comparator, Quad, 1.3Us, Tssop-14; Comparator Type Texas Instruments | Comparator, 1.3Us, 0 To 70Deg C; Comparator Type Texas Instruments | IC QUAD DIFF COMPARATOR 14-TSSOP | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 1 to 30 volts | 2 to 36 volts | 5 volts | 2 to 30 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | Differential; Open Collector | Differential; Open collector | TTL; CMOS; CMOS, MOS, Open-Collector, TTL |