IC REG CHARGE PUMP 5V 10VSSOP
IC REG CHRG PUMP 5V 90MA 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 90mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3354MMX-5.0/NOPB | LM3354MMX-5.0/NOPB | LM3354MMX-5.0/NOPB |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.0900 amps | 0.0900 amps | 0.0900 amps |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 5 volts | 5 to ? volts |