Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 70mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 70mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SWITCHED CAPACITOR REGULATOR
IC REG CHARGE PUMP 3.3V 10VSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3354MM-3.3/NOPB | LM3354MM-3.3/NOPB | LM3354MM-3.3/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 3.3 to ? volts | 3.3 volts |