Texas Instruments RF and Wireless - RF Modulators LM3290TMX/NOPB

Description
RF MODULATOR 30WFBGA/DSBGA
Description
RF MODULATOR 30WFBGA/DSBGA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Modulators - LM3290TMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Modulators
LM3290TMX/NOPB
RF and Wireless - RF Modulators LM3290TMX/NOPB
RF MODULATOR 30WFBGA/DSBGA

RF MODULATOR 30WFBGA/DSBGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number LM3290TMX/NOPB
Product Name RF and Wireless - RF Modulators
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - BCM20732Y-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details