Dual Differential Comparator 8-VSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 071174-LM293ADGKRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Dual Comparator IC, 18V, 2mV Vos, 1.3us, VSSOP, 2 Channels Product overview: LM293ADGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293ADGKRG4 can be used for catalog matching and distributor lookup.
IC DUAL GP DIFF COMPARATR 8VSSOP
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP
IC DUAL GP DIFF COMPARATR 8VSSOP
Analog Comparators Dual Differential Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM293ADGKRG4 | 071174-LM293ADGKRG4 | 692-LM293ADGKRG4 | LM293ADGKRG4 | LM293ADGKRG4 | 815-LM293ADGKRG4 | LM293ADGKRG4 |
| Product Name | LM293A Dual Differential Comparator | Linear - Linear - Comparators - LM293ADGKRG4 | Dual 18V Linear Comparator IC | Linear - Comparators | Comparators | IC DUAL GP DIFF COMPARATR 8VSSOP | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 30 volts | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |