Dual Differential Comparator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082658-LM2903D
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM393MX; LM2903DR2; AU2903D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics
Dual comparator, LM2903D SO8 1.3msec
Dual comparator, LM2903D SO8 1.3msec
Dual comparator, LM2903D SO8 1.3msec
Analog Comparators Dual Diff
IC, COMPARATOR, DUAL, DIFFERNTIAL; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
7mV 250nA SOIC(D)-8 Comparators ROHS
TEXAS INSTRUMENTS - LM2903D - Analogue Comparator, Dual, Differential, 2 Comparators, 300 ns, 2V to 36V, SOIC, 8 Pins
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1500NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Instrumentation Amplifier Chips | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LM2903D | 082658-LM2903D | 5172374P | 5172374 | LM2903D | 31AH1960 | LM2903D | 815-LM2903D | LM2903D | 16869253 |
| Product Name | LM2903 Dual Differential Comparator | Linear - Linear - Comparators - LM2903D | Comparators | Comparators | Analog Comparators | Ic, Comparator, Dual, Differntial; Comparator Type Texas Instruments | Operational Amplifier/Comparator >> Comparators | TEXAS INSTRUMENTS - LM2903D - Analogue Comparator, Dual, Differential, 2 Comparators, 300 ns, 2V to 36V, SOIC, 8 Pins | Comparators | IC Chip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 5 volts | |||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | Differential; Open Collector | Differential; Open collector |