Low Power Low Offset Voltage Quad Comparator 14-SOIC -40 to 85
Quad Comparator IC, 18V, 1.3us, 100dB, SOIC, Surface Mount Product overview: LM2901MX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901MX/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators LOW PWR LOW OFFSET VLTG QUAD COMPARATOR
IC COMPARATOR QUAD VOLT 14-SOIC
COMPARATOR, QUAD, 1.3US, SOIC-14; Comparator Type:Precision Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2901MX/NOPB | 692-LM2901MX/NOPB | LM2901MX/NOPB | LM2901MX/NOPB | 28AH3229 | LM2901MX/NOPB | LM2901MX/NOPB |
| Product Name | LM2901-N Low Power Low Offset Voltage Quad Comparator | Quad SMD 18V SOIC Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparator, Quad, 1.3Us, Soic-14; Comparator Type Texas Instruments | Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 36 volts | ||||
| VOS | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain |