Quad Differential Comparator 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 094948-LM2901DR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM2901
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Alternative Parts (Cross-Reference): LM2901YD; LM2901D-T; LM2901D,602;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Commercial, Communications & Networking
IC QUAD DIFF COMPARATOR 14-SOIC
DIFFERENTIAL COMPARATOR, QUAD 0.3 US SOI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
7mV 250nA SOIC-14 Comparators ROHS
Analog Comparators Quad Diff Ind Temp
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2901DR | 094948-LM2901DR | LM2901DR | 34AH0936 | LM2901DR | LM2901DR | LM2901DR |
| Product Name | LM2901 Quad Differential Comparator | Linear - Linear - Comparators - LM2901DR | Linear - Comparators | Differential Comparator, Quad 0.3 Us Soi; Msl Texas Instruments | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |