Quad Differential Comparator 14-SOIC -40 to 125
LM2901 quad 1.3uS comparator, SOIC14
Quad Comparator IC, 30V, 4-Ch, 0.3us, SOIC, TTL Output Product overview: LM2901D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901D can be used for catalog matching and distributor lookup.
COMPARATOR QUAD, SMD, 2901, SOIC14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
DIFFERENTIAL COMPARATOR, 2-30V (2.5MA) SUPPLY, 4 CHANNEL, 1.3US RESPONSE TIME, BIPOLAR, CMOS/TTL OUTPUT TYPE, SOP CASE STYLE, 14 PIN, -40/125C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
IC QUAD DIFF COMP 14-SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
Analog Comparators Quad Diff
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2901D | 5172368 | 692-LM2901D | 34AH0935 | 87966861 | LM2901D | LM2901D | LM2901D |
| Product Name | LM2901 Quad Differential Comparator | Comparators | Quad 30V SOIC Linear Comparator IC | Comparator Quad, Smd, 2901, Soic14; Comparator Type Texas Instruments | IC Chip | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | |||||
| VOS | 7 millivolts | 7 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | Open Collector, Open Drain | Differential; Open collector |