Texas Instruments LM2876 High-Performance 40 Watt Audio Power Amplifier w/Mute LM2876TF/NOPB

Description
High-Performance 40 Watt Audio Power Amplifier w/Mute 11-TO-220 -20 to 85
Request a Quote Datasheet
Description
High-Performance 40 Watt Audio Power Amplifier w/Mute 11-TO-220 -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2876 High-Performance 40 Watt Audio Power Amplifier w/Mute - LM2876TF/NOPB - Texas Instruments
Dallas, TX, United States
LM2876 High-Performance 40 Watt Audio Power Amplifier w/Mute
LM2876TF/NOPB
LM2876 High-Performance 40 Watt Audio Power Amplifier w/Mute LM2876TF/NOPB
High-Performance 40 Watt Audio Power Amplifier w/Mute 11-TO-220 -20 to 85

High-Performance 40 Watt Audio Power Amplifier w/Mute 11-TO-220 -20 to 85

Buy Now Datasheet
Dual 40W 8MHz TO-220 Audio Amplifier - 742-LM2876TF/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 40W 8MHz TO-220 Audio Amplifier
742-LM2876TF/NOPB
Dual 40W 8MHz TO-220 Audio Amplifier 742-LM2876TF/NOPB
40W Audio Amp IC, 8MHz, 115dB Gain, TO-220, Dual/Single Supply Product overview: LM2876TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40W, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 40W, 8MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM2876TF/NOPB can be used for catalog matching and distributor lookup.

40W Audio Amp IC, 8MHz, 115dB Gain, TO-220, Dual/Single Supply Product overview: LM2876TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40W, 8MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 40W, 8MHz, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM2876TF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM2876TF/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM2876TF/NOPB-ND
Audio Amplifiers LM2876TF/NOPB-ND
Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM2876TF/NOPB - 778880-LM2876TF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM2876TF/NOPB
778880-LM2876TF/NOPB
Linear - Linear - Amplifiers - Audio - LM2876TF/NOPB 778880-LM2876TF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778880-LM2876TF/NOPB Series: Overture Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C (TA) Features: Mute, Short-Circuit and Thermal Protection Package: TO-220-11 Isolated Tab, Formed Leads Output Type: 1-Channel (Mono) Operating Supply Voltage: 20 V ~ 60 V, ±10 V ~ 30 V Max Output Power x Channels @ Load: 40W x1 @ 8 Ohm Family Name: LM2876 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-11 Isolated Alternative Parts (Cross-Reference): TDA2051V; TDA2051H; LM2876TF; LM2876 MWC; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778880-LM2876TF/NOPB
Series: Overture
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Mute, Short-Circuit and Thermal Protection
Package: TO-220-11 Isolated Tab, Formed Leads
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 20 V ~ 60 V, ±10 V ~ 30 V
Max Output Power x Channels @ Load: 40W x1 @ 8 Ohm
Family Name: LM2876
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-11 Isolated
Alternative Parts (Cross-Reference): TDA2051V; TDA2051H; LM2876TF; LM2876 MWC;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2876TF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM2876TF/NOPB
IC AMP AB MONO 40W TO220-11

IC AMP AB MONO 40W TO220-11

Supplier's Site
Audio Amplifiers - LM2876TF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM2876TF/NOPB
Audio Amplifiers LM2876TF/NOPB
Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
LM2876TF/NOPB
Audio Amplifiers LM2876TF/NOPB
Audio Amplifiers Hi-Perf 40W Audio pwr Amp

Audio Amplifiers Hi-Perf 40W Audio pwr Amp

Buy Now Datasheet
IC AMP AB MONO 40W TO220-11 - 815-LM2876TF/NOPB - Utmel Electronic Limited
Hong Kong, China
IC AMP AB MONO 40W TO220-11
815-LM2876TF/NOPB
IC AMP AB MONO 40W TO220-11 815-LM2876TF/NOPB
IC AMP AB MONO 40W TO220-11

IC AMP AB MONO 40W TO220-11

Supplier's Site
Audio Amplifiers - LM2876TF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM2876TF/NOPB
Audio Amplifiers LM2876TF/NOPB
IC AMP AB MONO 40W TO220-11

IC AMP AB MONO 40W TO220-11

Supplier's Site Datasheet
Audio Power Amplifier Class Ab 40W To-22; Msl Texas Instruments - 29AH6270 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier Class Ab 40W To-22; Msl Texas Instruments
29AH6270
Audio Power Amplifier Class Ab 40W To-22; Msl Texas Instruments 29AH6270
AUDIO POWER AMPLIFIER CLASS AB 40W TO-22; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

AUDIO POWER AMPLIFIER CLASS AB 40W TO-22; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Audio Amplifier Chips
Product Number LM2876TF/NOPB 742-LM2876TF/NOPB LM2876TF/NOPB-ND 778880-LM2876TF/NOPB LM2876TF/NOPB LM2876TF/NOPB LM2876TF/NOPB 815-LM2876TF/NOPB LM2876TF/NOPB 29AH6270
Product Name LM2876 High-Performance 40 Watt Audio Power Amplifier w/Mute Dual 40W 8MHz TO-220 Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM2876TF/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers IC AMP AB MONO 40W TO220-11 Audio Amplifiers Audio Power Amplifier Class Ab 40W To-22; Msl Texas Instruments
RoHS Compliant RoHS RoHS RoHS
Bandwidth 8 MHz
Supply Voltage (VS) 20 to 60 volts 20 to 60 volts 20 to 60 volts 30 to 20 volts 20 to 30 volts
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type Rail/Tube TO-220; TO-220-11 Isolated Tab, Formed Leads TO-220; TO-220-11 Isolated Tab, Formed Leads TO-220; TO-220-11 Isolated Tab, Formed Leads TO-220; TO-220-11 Isolated Tab, Formed Leads TO-220; Through Hole
Unlock Full Specs
to access all available technical data