Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 120mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP 1.8V 10VSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2798MMX-1.8 | LM2798MMX-1.8 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Output Voltage | 1.8 to ? volts |