IC REG CHG PUMP 2V 120MA 10VSSOP Product overview: LM2798MM-2.0/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 120MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2798MM-2.0/NOP
Switched Capacitor Regulator, 0.12A, 500kHz Switching Freq-Max, PDSO10
Win Source Part Number: 1069892-LM2798MM-2.0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 120mA
Output Type: Fixed
Function: Step-Down
Topology: Charge Pump
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.6V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2V
Synchronous Rectifier: No
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM2788MM-1.8/NOPB; NCP1530DM27R2; NCP1530DM30R2G; NCP1530DM25R2G; LM5021MM-1/NOPB; LM3477MM/NOPBLM2798M
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM2798MM-2.0CT-NDR,L
Base Product Number: LM2798
Product Status: Obsolete
IC REG CHARG PUMP 2V 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 2V 1 Output 120mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Charge Pump Switching Regulator IC Positive Fixed 2V 1 Output 120mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHG PUMP 2V 120MA 10VSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2798MM-2.0/NOPB | LM2798MM-2.0/NOPB | 1069892-LM2798MM-2.0/NOPB | LM2798MM-2.0/NOPB | LM2798MM-2.0/NOPB | LM2798MM-2.0/NOPB |
| Product Name | 2V 120MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Bulk | SSOP; Other; TSSOP10 | SSOP; Other; Tape & Reel (TR),Cut Tape (CT) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 2 volts | 2 to ? volts | 2 volts | |||
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | ||
| VIN | 5.5 volts | 2.6 to 5.5 volts |