Manufacturer: Texas Instruments
Win Source Part Number: 1198036-LM2797MMX-1.
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Charge Pump
Output Current: 120mA
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: LM2797
Manufacturer Pack Quantity: 3,500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 2.6V
Voltage - Input (Maximum): 5.5V
IC REG CHARGE PUMP 1.8V 10VSSOP Product overview: LM2797MMX-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2797MMX-1.8 can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 1.8V 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 120mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1198036-LM2797MMX-1.8 | 739-LM2797MMX-1.8 | LM2797MMX-1.8 | LM2797MMX-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2797MMX-1.8 | 1.8V Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Package Type | SSOP; Other; 10-TFSOP, 10-MSOP | Other; MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | |
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps |