Manufacturer: Texas Instruments
Win Source Part Number: 071135-LM2787BPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uSMD
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -1.5V
Maximum Output Voltage: -5.2V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
0.01A SWITCHED CAPACITOR REGULATOR, 450kHz SWITCHING FREQ-MAX, PBGA8, SMD-8 Product overview: LM2787BPX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01A, 450kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 0.01A, 450kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2787BPX can be used for catalog matching and distributor lookup.
IC REG CHARG PUMP ADJ 10MA 8USMD
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-VFBGA
IC REG CHRG PUMP ADJ 10MA 8USMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 071135-LM2787BPX | 739-LM2787BPX | LM2787BPX | LM2787BPX | LM2787BPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2787BPX | SMD 0.01A 450kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-uSMD | Other; VFBGA | Other; 8-VFBGA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |