Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA
Switched Capacitor Regulator, Voltage-mode, 0.3A, 1150kHz Switching Freq-Max, PBGA9
Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA
Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA
Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317674-LM2773TLX/NO
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA
Output Type: Programmable
Function: Step-Down
Topology: Charge Pump
Frequency - Switching: 1.15MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.6V, 1.8V
Synchronous Rectifier: No
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -30°C ~ 85°C
Case / Package: 9-WFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM2773TLX/NOPBDK
Base Product Number: LM2773
RoHS Status: ROHS3 Compliant
Charge Pump Switching Regulator IC Positive Programmable 1.6V, 1.8V 1 Output 300mA 9-WFBGA, DSBGA
Switching Voltage Regulators Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA -30 to 85
IC REG CHARG PUMP PROG 9USMD
IC REG CHARG PUMP PROG 9USMD
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2773TLX/NOPB | LM2773TLX/NOPB | 296-LM2773TLX/NOPBCT-ND | 1317674-LM2773TLX/NOPB | LM2773TLX/NOPB | LM2773TLX/NOPB | LM2773TLX/NOPB | LM2773TLX/NOPB |
| Product Name | LM2773 Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Charge Pump | ||||||
| Package Type | Other; DSBGA | Other; DSBGA9 | Other; 9-WFBGA, DSBGA | Other; 9-WFBGA, DSBGA | Other; 9-WFBGA, DSBGA | |||
| Output Voltage | 1.6 to 1.8 volts | 1.6 to 1.8 volts | 1.6 to ? volts | 1.6 volts | ||||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |||
| VIN | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |