Low-Ripple Switched Capacitor Step-Down Regulator 10-WSON -30 to 85
Charge Pump Switching Regulator IC Positive Fixed 1.2V 1 Output 150mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 1.2V 1 Output 150mA 10-WFDFN Exposed Pad
Switched Capacitor Regulator, Voltage-mode, 0.15A, 1500kHz Switching Freq-Max
Switched Capacitor Regulator, Voltage-mode, 0.15A, 1500kHz Switching Freq-Max
IC REG CHG PUMP 1.2V 10WSON
Charge Pump Switching Regulator IC Positive Fixed 1.2V 1 Output 150mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 1.2V 1 Output 150mA 10-WFDFN Exposed Pad
IC REG CHARGE PUMP 1.2V 10WSON
Switching Voltage Regulators Low-Ripple Switched Capacitor Step-Down Regulator 10-WSON -30 to 85
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2772SD/NOPB | 296-LM2772SD/NOPBCT-ND | LM2772SD/NOPB | LM2772SD/NOPB | LM2772SD/NOPB | LM2772SD/NOPB | LM2772SD/NOPB |
| Product Name | LM2772 Low-Ripple Switched Capacitor Step-Down Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | ||||||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; WSON10 | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |