Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter 10-WSON -30 to 110
Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad
IC REG CHARGE PUMP 1.5V 10WSON
Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad
IC REG CHARGE PUMP 1.5V 10WSON
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2771SDX/NOPB | LM2771SDX/NOPB-ND | LM2771SDX/NOPB | LM2771SDX/NOPB | LM2771SDX/NOPB |
| Product Name | LM2771 Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts | 1.5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |