Texas Instruments LM2771 Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter LM2771SD/NOPB

Description
Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter 10-WSON -30 to 110
Request a Quote Datasheet
Description
Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter 10-WSON -30 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2771 Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter - LM2771SD/NOPB - Texas Instruments
Dallas, TX, United States
LM2771 Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter
LM2771SD/NOPB
LM2771 Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter LM2771SD/NOPB
Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter 10-WSON -30 to 110

Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter 10-WSON -30 to 110

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2771SD/NOPB - 1198003-LM2771SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2771SD/NOPB
1198003-LM2771SD/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2771SD/NOPB 1198003-LM2771SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198003-LM2771SD/NOP B Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LM2771 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Switching Frequency: 1.1MHz Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1198003-LM2771SD/NOPB
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Charge Pump
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LM2771
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Switching Frequency: 1.1MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V

Buy Now
Singapore, Singapore
1.5V 250mA Voltage Regulator IC
739-LM2771SD/NOPB
1.5V 250mA Voltage Regulator IC 739-LM2771SD/NOPB
Charge Pump STPDN 1.5V 250mA 10-Pin WSON EP T/R Product overview: LM2771SD/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2771SD/NOPB can be used for catalog matching and distributor lookup.

Charge Pump STPDN 1.5V 250mA 10-Pin WSON EP T/R Product overview: LM2771SD/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2771SD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM2771SD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM2771SD/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM2771SD/NOPBTR-ND
Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM2771SD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM2771SD/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM2771SD/NOPBDKR-ND
Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM2771SD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM2771SD/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM2771SD/NOPBCT-ND
Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2771SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2771SD/NOPB
Voltage Regulators - DC DC Switching Regulators LM2771SD/NOPB
Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad

Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2771SD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2771SD/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2771SD/NOPB
IC REG CHARGE PUMP 1.5V 10WSON

IC REG CHARGE PUMP 1.5V 10WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2771SD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2771SD/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2771SD/NOPB
IC REG CHARGE PUMP 1.5V 10WSON

IC REG CHARGE PUMP 1.5V 10WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2771SD/NOPB 1198003-LM2771SD/NOPB 739-LM2771SD/NOPB 296-LM2771SD/NOPBTR-ND LM2771SD/NOPB LM2771SD/NOPB LM2771SD/NOPB
Product Name LM2771 Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2771SD/NOPB 1.5V 250mA Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Charge Pump
Package Type Other; WSON Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data