High Efficiency Switched Capacitor Step-Down DC/DC Regulator with Sleep Mode 10-WSON -30 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 106071-LM2770SD-1215
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Programmable 1.2V, 1.5V 1 Output 250mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Programmable 1.2V, 1.5V 1 Output 250mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Programmable 1.2V, 1.5V 1 Output 250mA 10-WFDFN Exposed Pad
IC REG CHARGE PUMP PROG 10WSON
IC REG CHARGE PUMP PROG 10WSON
IC REG CHARGE PUMP PROG 10WSON
Switching Voltage Regulators High Efficiency Switched Capacitor Step-Down DC/DC Regulator with Sleep Mode 10-WSON -30 to 105
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2770SD-1215/NOPB | 106071-LM2770SD-1215/NOPB | 296-LM2770SD-1215/NOPBTR-ND | LM2770SD-1215/NOPB | LM2770SD-1215/NOPB | LM2770SD-1215/NOPB | 815-LM2770SD-1215/NOPB | LM2770SD-1215/NOPB |
| Product Name | LM2770 High Efficiency Switched Capacitor Step-Down DC/DC Regulator with Sleep Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2770SD-1215/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG CHARGE PUMP PROG 10WSON | Switching Voltage Regulators |
| Configuration / Function | Buck | Charge Pump | ||||||
| Package Type | Other; WSON | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 1.2 to 1.5 volts | 1.2 to 1.5 volts | 1.2 to 1.5 volts | 1.2 to ? volts | 1.2 volts | 1.5 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |