Switched Capacitor Voltage Converter 5-SOT-23 -40 to 85
Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 092531-LM2767M5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 11kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 15mA
Family Name: LM2767
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): ADP3607AR-REEL; SC1462AISKTRT; ADP3607ARU;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DC/DC Converter, Switched Capacitor, 1.8-5.5V In, 3.6-11V Out, 15mA, SOT-23 Product overview: LM2767M5X from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, 15mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 11V, 15mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2767M5X can be used for catalog matching and distributor lookup.
IC REG CHRG PUMP 2VIN 15MA SOT23
Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753
IC REG CHG PUMP ADJ 15MA SOT23
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2767M5X | LM2767M5X-ND | 092531-LM2767M5X | 739-LM2767M5X | LM2767M5X | LM2767M5X | LM2767M5X |
| Product Name | LM2767 Switched Capacitor Voltage Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2767M5X | 5.5V 11V 15mA SOT-23 Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23 | Other; SC-74A, SOT-753 | ||
| Output Voltage | ? to 11 volts | 3.6 to 11 volts | 2 volts | 11 volts | 3.6 to 11 volts | 1 volts | |
| IOUT | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |