Switched Capacitor Voltage Converter 5-SOT-23 -40 to 85
1.8-5.5V In, 11V Out, 30mA, 11kHz Switched Capacitor Voltage Doubler, SOT-23-5 Product overview: LM2767M5X/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 11V, 30mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 11V, 30mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2767M5X/NOPB can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 136914-LM2767M5X/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 11kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 15mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators Switched Capacitor Vtg Cnvtr
Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753
IC REG CHG PUMP ADJ 15MA SOT23
IC REG CHRG PUMP 2VIN 15MA SOT23
IC REG CHRG PUMP 2VIN 15MA SOT23
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2767M5X/NOPB | 739-LM2767M5X/NOPB | LM2767M5X/NOPBTR-ND | 136914-LM2767M5X/NOPB | LM2767M5X/NOPB | LM2767M5X/NOPB | LM2767M5X/NOPB | LM2767M5X/NOPB | LM2767M5X/NOPB |
| Product Name | LM2767 Switched Capacitor Voltage Converter | 5.5V 11V 30mA SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2767M5X/NOPB | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | ? to 11 volts | 11 volts | 3.6 to 11 volts | 2 volts | 3.6 to 11 volts | 3.6 volts | 3.6 volts | ||
| IOUT | 0.0150 amps | 0.0300 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |