The LM2767 is a CMOS charge-pump voltage doubler designed to convert an input voltage of 1.8 V to 5.5 V into a doubled output, delivering at least 15 mA of current. It operates at an 11-kHz switching frequency to avoid audio interference and features a typical output impedance of 20 Ω with 96% efficiency at 15 mA. The device is manufactured in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over a temperature range of -40 °C to 85 °C.
Switched Capacitor Voltage Converter 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1197998-LM2767M5
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Ratiometric
Topology: Charge Pump
Output Current: 15mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 11V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LM2767
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.6V
Switching Frequency: 11kHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 5.5V
Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753
Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753
IC REG CHRG PUMP 2VIN 15MA SOT23
Charge Pump Switching Regulator IC Positive Adjustable 3.6V 1 Output 15mA SC-74A, SOT-753
Switching Voltage Regulators 11kHz switched capacitor voltage converter 5-SOT-23 -40 to 85
IC REG CHG PUMP ADJ 15MA SOT23
IC REG CHRG PUMP 2VIN 15MA SOT23
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2767M5 | 1197998-LM2767M5 | 296-LM2767M5CT-ND | LM2767M5 | LM2767M5 | LM2767M5 | LM2767M5 | LM2767M5 |
| Product Name | LM2767 Switched Capacitor Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2767M5 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | ||||||
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | ? to 11 volts | 11 volts | 3.6 to 11 volts | 3.6 volts | 3.6 to 11 volts | 3.6 volts | ||
| IOUT | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |