Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
Charge Pump IC: 1.8V-5.5V In, 3.6V-11V Out, 20mA, SOT-23-6 Product overview: LM2766M6/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5.5V, 3.6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5.5V, 3.6V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2766M6/NOPB can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 018884-LM2766M6/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Power Management, Industrial
DC/DC VOLTAGE CONVERTER, 6-SOT-23; IC Case / Package:SOT-23; No. of Pins:6Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:3.6V; Adjustable Output Voltage Max:11V; Topology:Doubler RoHS Compliant: Yes
IC, DC DC CONVERTER; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3.6V; RoHS Compliant: Yes
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 20mA SOT-23-6
IC REG CHARGE PUMP 2VIN SOT23-6
IC REG CHARGE PUMP 2VIN SOT23
Switching Voltage Regulators Switched Capacitor Vtg Cnvtr
IC REG CHARGE PUMP 2VIN SOT23
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2766M6/NOPB | 739-LM2766M6/NOPB | LM2766M6/NOPBTR-ND | 018884-LM2766M6/NOPB | 41K4345 | 29AH1108 | LM2766M6/NOPB | LM2766M6/NOPB | LM2766M6/NOPB | LM2766M6/NOPB | LM2766M6/NOPB |
| Product Name | LM2766 Switched Capacitor Voltage Converter | 1.8V 5.5V 3.6V SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2766M6/NOPB | Dc/dc Voltage Converter, 6-Sot-23; Ic Case / Package Texas Instruments | Ic, Dc Dc Converter; Output Type Texas Instruments | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||||||
| Package Type | Other; SOT-23 | Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||||
| Output Voltage | ? to 11 volts | 11 volts | 2 volts | 2 volts | 3.6 volts | 3.6 volts | 2 to ? volts | 2 volts | 2 volts | ||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps |