SWITCHED CAPACITOR REGULATOR, 1552kHz SWITCHING FREQ-MAX, PBGA12, 1.20 X 1.60 MM, 0.40 MM PITCH, MICRO, SMD-12 Product overview: LM2757TMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1552kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1552kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2757TMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071132-LM2757TMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 1.242MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 180mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 12-DSBGA
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.1V, 4.5V, 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2757TMX | 071132-LM2757TMX |
| Product Name | SMD 1552kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2757TMX |
| Configuration / Function | Charge Pump | |
| Output Voltage Type | Programmable | |
| Package Type | Other; 12-DSBGA | |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |