Texas Instruments LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver LM2751SDX-A/NOPB

Description
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
Request a Quote
Description
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2751 is a regulated switched capacitor white LED driver that operates with 2X and 1.5X voltage conversion. It supports output voltage options of 4.5V and 5.0V, maintaining regulation within 3% across an input voltage range of 2.8V to 5.5V. The device can deliver up to 150mA output current at 4.5V and 80mA at 5.0V, making it suitable for applications such as white LED display and keypad backlighting. This driver features a peak efficiency exceeding 90% and operates without the need for an inductor, utilizing only four low-cost ceramic capacitors. The switching frequency is programmable, allowing options of 725kHz, 300kHz, 37kHz, or 9.5kHz, which can help minimize conducted noise. The LM2751 is housed in a compact 10-pin SON package measuring 3mm x 3mm x 0.8mm, making it a space-efficient solution for various electronic designs.

Datasheet Summary
Powered by GS/AI

The LM2751 is a regulated switched capacitor white LED driver that operates with 2X and 1.5X voltage conversion. It supports output voltage options of 4.5V and 5.0V, maintaining regulation within 3% across an input voltage range of 2.8V to 5.5V. The device can deliver up to 150mA output current at 4.5V and 80mA at 5.0V, making it suitable for applications such as white LED display and keypad backlighting. This driver features a peak efficiency exceeding 90% and operates without the need for an inductor, utilizing only four low-cost ceramic capacitors. The switching frequency is programmable, allowing options of 725kHz, 300kHz, 37kHz, or 9.5kHz, which can help minimize conducted noise. The LM2751 is housed in a compact 10-pin SON package measuring 3mm x 3mm x 0.8mm, making it a space-efficient solution for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SDX-A/NOPB - Texas Instruments
Dallas, TX, United States
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver
LM2751SDX-A/NOPB
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver LM2751SDX-A/NOPB
Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85

Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Switching Voltage Regulators
Product Number LM2751SDX-A/NOPB
Product Name LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver
Configuration / Function Boost
Package Type Other; WSON
Special Features Enable
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8951105EA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM20124QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
2 suppliers
LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22675MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers