Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM2751SD-B/NOPB |
| Product Name | LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver |
| Configuration / Function | Boost |
| Package Type | Other; WSON |
| Special Features | Enable |
| Output Voltage | 5 volts |